Status: | Unknown |
---|---|
Series: | HOLTITE Series |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Pitch Spacing | - |
Product Range | HOLTITE Series |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | HOLTITE Series |
RoHS: | Compliant |
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Product Range | HOLTITE Series |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (1 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 8134-HC-12P2?
Additional datasheets, footprints and schematics for 8134-HC-12P2 are listed on our Part Details page. You can also find images and similar parts to 8134-HC-12P2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8134-HC-12P2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8134-HC-12P2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8134-HC-12P2 fall under?
The 8134-HC-12P2 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 8134-HC-12P2 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8134-HC-12P2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8134-HC-12P2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8134-HC-12P2 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 8134-HC-12P2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8134-HC-12P2 often in real-time on the comparison pages.
What if I can't find stock of 8134-HC-12P2?
You can fill out our help required form which you can use to request a quote for 8134-HC-12P2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.