Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 8Contacts |
---|---|
Connector Type | Spring Loaded Contact |
Pitch Spacing | 2.54mm |
Row Pitch | 2.54mm |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Connector, Slc Header, 2.54Mm, 8 Position, Smt | Newark Electronics |
Spring-Loaded Header .177 Double Row 8 Pins Surface Mount" | Future Electronics |
Headers & Wire Housings SPRING LOADED HEADER 2R 8P VERT MNT SMT | Sager |
Where can I find additional details, specifications and documents for a 813-22-008-30-001101?
Additional datasheets, footprints and schematics for 813-22-008-30-001101 are listed on our Part Details page. You can also find images and similar parts to 813-22-008-30-001101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 813-22-008-30-001101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 813-22-008-30-001101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 813-22-008-30-001101 fall under?
The 813-22-008-30-001101 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 813-22-008-30-001101 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 813-22-008-30-001101 you can contact the distributor directly for product support, shipping queries etc.
Is the 813-22-008-30-001101 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 813-22-008-30-001101 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Sager have stock available or on a lead time for 813-22-008-30-001101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 813-22-008-30-001101 often in real-time on the comparison pages.
What if I can't find stock of 813-22-008-30-001101?
You can fill out our help required form which you can use to request a quote for 813-22-008-30-001101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.