Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9-1196324-6,
812997-014 |
Material | Semi-Rigid Modified Polyolefin |
---|---|
Material Systems Code | 10 |
Adhesive Pre-Coat | No |
Material Code | 3 |
Lipped | Yes |
Connector or Backshell Outside Diameter | .47 in, 12 mm, .55 in, .63 in, 14 mm, 16 mm |
Wire/Cable Outside Diameter | .31 in, .35 in, .39 in, 6 mm, .28 in, 8 mm, 7 mm, 9 mm, .24 in, 10 mm |
Zugelassene Standards | BS-G-198-5-DA, DEF Std 59-97 Issue 3 Type DA, UL 224, File E85381, SAE AS I 81765/1, Type I |
Approved Standards | UL 224, File E85381, BS-G-198-5-DA, DEF Std 59-97 Issue 3 Type DA, SAE AS I 81765/1, Type I |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Adhesive Options | /42 Precoat |
Molded Part Shape Code | 202 |
Molded Part Shape | Straight |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Cable Accessories Boot Polyolefin Black | Avnet America |
Heat Shrink Cable Boots & End Caps 202K121-3-CS-1858-0 | Sager |
Where can I find additional details, specifications and documents for a 812997-014?
Additional datasheets, footprints and schematics for 812997-014 are listed on our Part Details page. You can also find images and similar parts to 812997-014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 812997-014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 812997-014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 812997-014 fall under?
The 812997-014 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 812997-014 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 812997-014 you can contact the distributor directly for product support, shipping queries etc.
Is the 812997-014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 812997-014 have stock available?
Authorised distributors including Chip One Stop, Avnet America and Sager have stock available or on a lead time for 812997-014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 812997-014 often in real-time on the comparison pages.
What if I can't find stock of 812997-014?
You can fill out our help required form which you can use to request a quote for 812997-014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.