Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8-1196324-7,
812996-012 |
Material | Semi-Rigid Modified Polyolefin |
---|---|
Material Code | 3 |
Adhesive Pre-Coat | No |
Material Systems Code | 10 |
Lipped | Yes |
Wire/Cable Outside Diameter | 10 mm, 11 mm, .31 in, .43 in, .35 in, 14 mm, .39 in, 8 mm, .55 in, 12 mm, .47 in, 9 mm |
Connector or Backshell Outside Diameter | 1.02 in, .79 in, .87 in, 22 mm, 24 mm, 26 mm, .94 in, 20 mm |
Zugelassene Standards | DEF Std 59-97 Issue 3 Type DA, UL 224, File E85381, BS-G-198-5-DA, SAE AS I 81765/1, Type I |
Approved Standards | UL 224, File E85381, BS-G-198-5-DA, DEF Std 59-97 Issue 3 Type DA, SAE AS I 81765/1, Type I |
Adhesive Options | /42 Precoat |
Molded Part Shape Code | 202 |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Molded Part Shape | Straight |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Cable Accessories Molded Boot Semi-Rigid Polyolefin Black | Avnet America |
Heat Shrink Cable Boots & End Caps 202K142-3-CS-1858-0 | Sager |
Where can I find additional details, specifications and documents for a 812996-012?
Additional datasheets, footprints and schematics for 812996-012 are listed on our Part Details page. You can also find images and similar parts to 812996-012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 812996-012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 812996-012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 812996-012 fall under?
The 812996-012 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 812996-012 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 812996-012 you can contact the distributor directly for product support, shipping queries etc.
Is the 812996-012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 812996-012 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 812996-012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 812996-012 often in real-time on the comparison pages.
What if I can't find stock of 812996-012?
You can fill out our help required form which you can use to request a quote for 812996-012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.