Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1196323-3,
812841-000 |
Prices starting from US$10.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.55
|
207
in stock
|
Buy Now | |
TTI Europe
from US$10.16
|
793
in stock
|
Buy Now | |
Rapid Electronics
from US$17.76
|
207
in stock
|
Buy Now | |
Newark Electronics
from US$17.84
|
-
|
Buy Now | |
Avnet America
from US$10.35
|
-
|
Buy Now | |
Boersig
from US$13.96
|
-
|
Buy Now | |
Sager
from US$10.41
|
-
|
Buy Now | |
Farnell
from US$25.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Semi-Rigid Modified Polyolefin |
---|---|
Adhesive Pre-Coat | No |
Material Code | 3 |
Material Systems Code | 10 |
Lipped | Yes |
Cable Diameter Range | 5.9 – 14mm, 5.9 – 15in |
Wire/Cable Outside Diameter | 10 mm, 11 mm, .31 in, .3 in, .35 in, .43 in, .433 in, .276 in, .39 in, 8 mm, 12 mm, 7 mm, .47 in, 9 mm |
Approved Standards | BS-G-198-5-DA, SAE AS I 81765/1, Type I, UL 224, File E85381, DEF Std 59-97 Issue 3 Type DA |
Government Qualified | No |
Zugelassene Standards | SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA, UL 224, File E85381 |
Power Cable Accessory | No |
Adhesive Type | Adhesive Purchased Separately |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Molded Part Shape Code | 202 |
Adhesive Options | /42 Precoat |
Molded Part Shape | Straight |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
Heat Shrink Cable Boots&end Caps Hs-Boot |Raychem Te Connectivity 812841-000 | Newark Electronics |
Connector Accessories Boot Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps HS-BOOT | Sager |
Where can I find additional details, specifications and documents for a 812841-000?
Additional datasheets, footprints and schematics for 812841-000 are listed on our Part Details page. You can also find images and similar parts to 812841-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 812841-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 812841-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 812841-000 fall under?
The 812841-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 812841-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 812841-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 812841-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 812841-000 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 812841-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 812841-000 often in real-time on the comparison pages.
What if I can't find stock of 812841-000?
You can fill out our help required form which you can use to request a quote for 812841-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.