Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1196323-1,
812836-000 |
Prices starting from US$10.84
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.23
|
57
in stock
|
Buy Now | |
Newark Electronics
from US$14.14
|
57
in stock
|
Buy Now | |
Rapid Electronics
from US$12.05
|
57
in stock
|
Buy Now | |
Chip One Stop
from US$13.30
|
57
in stock
|
Buy Now | |
Farnell
from US$24.29
|
54
in stock
|
Buy Now | |
Avnet America
from US$10.84
|
-
|
Buy Now | |
Boersig
from US$12.43
|
-
|
Buy Now | |
TTI Europe
from US$11.98
|
-
|
Buy Now | |
Sager
from US$10.90
|
-
|
Buy Now |
Material Code | 3 |
---|---|
Adhesive Pre-Coat | No |
Material | Semi-Rigid Modified Polyolefin |
Material Systems Code | 10 |
Lipped | Yes |
Wire/Cable Outside Diameter | .3 in, .39 in, .35 in, 10 mm, .236 in, .276 in, .31 in, 8 mm, 6 mm, 7 mm, 9 mm |
Cable Diameter Range | 5.6 – 13mm, 5.6 – 14in |
Zugelassene Standards | BS-G-198-5-DA, SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA, UL 224, File E85381 |
Government Qualified | No |
Approved Standards | DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA, UL 224, File E85381, SAE AS I 81765/1, Type I |
Power Cable Accessory | No |
Molded Part Shape Code | 222 |
Adhesive Type | Adhesive Purchased Separately |
Adhesive Options | /42 Precoat |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Molded Part Shape | 90° |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Heat Shrink Cable Boots & End Caps 222K121-3-0 |Raychem Te Connectivity 812836-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps 222K121-3-0 | Rapid Electronics |
TE Connectivity 222K121-3-0 Heat Shrink Cable Boots & En | Distrelec |
HEAT SHRINK BOOTS | Farnell |
Cable Accessories Molded Boot Semi-Rigid Modified Polyolefin Black | Avnet America |
Heat Shrink Cable Boots & End Caps 222K121-3-0 | Sager |
Where can I find additional details, specifications and documents for a 812836-000?
Additional datasheets, footprints and schematics for 812836-000 are listed on our Part Details page. You can also find images and similar parts to 812836-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 812836-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 812836-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 812836-000 fall under?
The 812836-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 812836-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 812836-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 812836-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 812836-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 812836-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 812836-000 often in real-time on the comparison pages.
What if I can't find stock of 812836-000?
You can fill out our help required form which you can use to request a quote for 812836-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.