Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.01
|
1,017
in stock
|
Buy Now | |
Sager
from US$6.17
|
1,094
in stock
|
Buy Now | |
Distrelec
from US$7.43
|
580
in stock
|
Buy Now | |
TTI Europe
from US$5.56
|
300
in stock
|
Buy Now | |
element14
from US$6.77
|
182
in stock
|
Buy Now | |
Farnell
from US$7.97
|
182
in stock
|
Buy Now | |
RS Americas
from US$5.93
|
136
in stock
|
Buy Now | |
CoreStaff
from US$6.26
|
100
in stock
|
Buy Now | |
Future Electronics
from US$5.61
|
90
in stock
|
Buy Now | |
Chip One Stop
from US$5.26
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.52
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$7.13
|
2
in stock
|
Buy Now | |
Boersig
-
|
50
in stock
|
Buy Now |
Switch Operation | (On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | Solder |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Switching Power Max | 0.4VA |
Pushbutton Switches ON-MOM SPDT SLDR | Sager |
SPDT panel mount pushbutton switch | RS |
C&K Pushbutton Switch ON-MOM SPDT SLDR | Distrelec |
PB SW SPDT 0.4VA 20V | TTI Europe |
SWITCH, SPDT, 0.4VA, 20V, PANEL, ON-MOM | element14 |
Switch, P/B, Sealed, SPDT, ON-MOM, Plunger,.250" Flat Bushing,0.4A,20VAC/VDC, Solder | C&K 8125SHZBE | RS Americas |
8020 Series Snap Acting SPDT On-Momentary Solder Lug Pushbutton Switch | Future Electronics |
Switch: push-button | Transfer Multisort Elektronik |
Pb Sw, Spdt, 0.4Va, 20V, Panel, White | Newark Electronics |
SWITCH 8125 SNAP-ACT. MOM. PB | Boersig |
Where can I find additional details, specifications and documents for a 8125SHZBE?
Additional datasheets, footprints and schematics for 8125SHZBE are listed on our Part Details page. You can also find images and similar parts to 8125SHZBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8125SHZBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8125SHZBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8125SHZBE fall under?
The 8125SHZBE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8125SHZBE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8125SHZBE you can contact the distributor directly for product support, shipping queries etc.
Is the 8125SHZBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8125SHZBE have stock available?
Authorised distributors including Sager, RS, Distrelec, TTI Europe and element14 have stock available or on a lead time for 8125SHZBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8125SHZBE often in real-time on the comparison pages.
What if I can't find stock of 8125SHZBE?
You can fill out our help required form which you can use to request a quote for 8125SHZBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.