Status: | Unknown |
---|---|
Series: | 8020 Series |
RoHS: | Unknown |
Prices starting from US$5.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.62
|
24
in stock
|
Buy Now | |
Distrelec
from US$8.29
|
5,055
in stock
|
Buy Now | |
Sager
from US$6.45
|
1,415
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.84
|
76
in stock
|
Buy Now | |
Newark Electronics
from US$10.22
|
24
in stock
|
Buy Now | |
element14
from US$7.78
|
24
in stock
|
Buy Now | |
RS
from US$5.79
|
-
|
Buy Now | |
Future Electronics
from US$7.23
|
-
|
Buy Now | |
RS Americas
from US$7.43
|
-
|
Buy Now | |
TTI Europe
from US$5.96
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Operation | (On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | Through Hole |
Product Range | 8020 Series |
SVHC | Lead (15-Jan-2019) |
C&K Pushbutton Switch ON-MOM SPDT R/A PCB | Distrelec |
Pushbutton Switches ON-MOM SPDT R/A PCB | Sager |
Switch: push-button | Transfer Multisort Elektronik |
Pb Switch, Spdt, 20V, Thd | Newark Electronics |
PB SWITCH, SPDT, 20V, THD | element14 |
Pushbutton Switch SPDT 0.4VA 20V Vertica | RS |
8020 Series Snap Acting SPDT On-Momentary V Bracket Pushbutton Switch | Future Electronics |
Switch, P/B, Sealed, SPDT, ON-MOM, Plunger,0.4A,20VAC/DC, Vert R/A PC ThruHole | C&K 8125SD9AV2BE | RS Americas |
PB SW SPDT 0.4VA 20V | TTI Europe |
SWITCH 8125 SNAP-ACT. MOM. PB | Boersig |
Where can I find additional details, specifications and documents for a 8125SD9AV2BE?
Additional datasheets, footprints and schematics for 8125SD9AV2BE are listed on our Part Details page. You can also find images and similar parts to 8125SD9AV2BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8125SD9AV2BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8125SD9AV2BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8125SD9AV2BE fall under?
The 8125SD9AV2BE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8125SD9AV2BE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8125SD9AV2BE you can contact the distributor directly for product support, shipping queries etc.
Is the 8125SD9AV2BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8125SD9AV2BE have stock available?
Authorised distributors including Distrelec, Sager, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 8125SD9AV2BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8125SD9AV2BE often in real-time on the comparison pages.
What if I can't find stock of 8125SD9AV2BE?
You can fill out our help required form which you can use to request a quote for 8125SD9AV2BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.