Status: | Unknown |
---|---|
Series: | 8020 Series |
RoHS: | Unknown |
Product Range | 8020 Series |
---|---|
Contact Configuration | SPDT |
Switch Operation | On-(On) |
Pushbutton Actuator Style | Square |
Actuator / Cap Colour | Black |
Contact Voltage VAC | 20V |
Contact Voltage VDC | 20V |
RoHS Compliant | Yes |
Switch, P/B, Sealed, SPDT, ON-MOM, Snap-In W/Frame, Blk Flush Cap,0.4A,20VAC/DC, Solder | C&K 8125J83ZBE22 | RS Americas |
Pb Sw, Spdt, 0.4Va, 20V, Panel, Black | Newark Electronics |
8020 Series Snap Acting SPDT On-Momentary Through Hole Pushbutton Switch | Future Electronics |
SWITCH, SPDT, 0.4VA, 20VAC/DC, SOLDER | element14 |
PB SW SPDT 0.4VA 20V | TTI Europe |
Pushbutton Switches Pushbutton SPDT BLK | Sager |
Where can I find additional details, specifications and documents for a 8125J83ZBE22?
Additional datasheets, footprints and schematics for 8125J83ZBE22 are listed on our Part Details page. You can also find images and similar parts to 8125J83ZBE22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8125J83ZBE22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8125J83ZBE22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8125J83ZBE22 fall under?
The 8125J83ZBE22 is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 8125J83ZBE22 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8125J83ZBE22 you can contact the distributor directly for product support, shipping queries etc.
Is the 8125J83ZBE22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8125J83ZBE22 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, element14 and TTI Europe have stock available or on a lead time for 8125J83ZBE22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8125J83ZBE22 often in real-time on the comparison pages.
What if I can't find stock of 8125J83ZBE22?
You can fill out our help required form which you can use to request a quote for 8125J83ZBE22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.