Status: | Unknown |
---|---|
Series: | 8020 Series |
RoHS: | Unknown |
Prices starting from US$5.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.94
|
5,032
in stock
|
Buy Now | |
RS Americas
from US$8.26
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$9.47
|
-
|
Buy Now | |
Future Electronics
from US$8.99
|
-
|
Buy Now | |
element14
from US$9.91
|
-
|
Buy Now | |
TTI Europe
from US$7.85
|
-
|
Buy Now | |
Relay Specialties
from US$5.29
|
-
|
Buy Now | |
Sager
from US$7.42
|
-
|
Buy Now |
Product Range | 8020 Series |
---|---|
Contact Configuration | SPDT |
Switch Operation | On-(On) |
Pushbutton Actuator Style | Square |
Actuator / Cap Colour | Black |
Contact Voltage VAC | 20V |
Contact Voltage VDC | 20V |
RoHS Compliant | Yes |
C&K Pushbutton Switch ON-MOM SPDT SLDR | Distrelec |
Switch, P/B, Sealed, SPDT, ON-MOM, Snap-In W/Frame, Black Cap,0.4A,20VAC/VDC, Solder | C&K 8125J81ZBE22 | RS Americas |
Pb Sw, Spdt, 0.4Va, 20V, Panel, Black | Newark Electronics |
8020 Series Snap Acting SPDT On-Momentary Solder Lug Pushbutton Switch | Future Electronics |
SWITCH, PUSHBUTTON, SPDT, BLACK | element14 |
PB SW SPDT 0.4VA 20V | TTI Europe |
C&K SWITCH | Relay Specialties |
Pushbutton Switches ON-MOM SPDT SLDR | Sager |
Where can I find additional details, specifications and documents for a 8125J81ZBE22?
Additional datasheets, footprints and schematics for 8125J81ZBE22 are listed on our Part Details page. You can also find images and similar parts to 8125J81ZBE22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8125J81ZBE22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8125J81ZBE22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8125J81ZBE22 fall under?
The 8125J81ZBE22 is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 8125J81ZBE22 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8125J81ZBE22 you can contact the distributor directly for product support, shipping queries etc.
Is the 8125J81ZBE22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8125J81ZBE22 have stock available?
Authorised distributors including Distrelec, RS Americas, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 8125J81ZBE22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8125J81ZBE22 often in real-time on the comparison pages.
What if I can't find stock of 8125J81ZBE22?
You can fill out our help required form which you can use to request a quote for 8125J81ZBE22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.