Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | - |
---|---|
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Bush Thread Length | 6.35mm |
Contact Configuration | SPDT |
Contact Current @ Contact Voltage AC Max | 1A |
Contact Current @ Contact Voltage DC Max | 1A |
Contact Resistance | 10mohm |
Contact Voltage AC Max | 20V |
Contact Voltage DC Max | 20V |
External Depth | 8.89mm |
External Length / Height | 12.7mm |
External Width | 6.86mm |
Height | 12.7mm |
No. of Mechanical Operations | 40000 |
Operating Temperature Max | 65°C |
Operating Temperature Min | -20°C |
Switch Action | On-Momentary |
Switch Operation | Off-(On) |
Switching Power Max | 0.4VA |
Tab Blade Thickness | 0.76mm |
SWITCH BODY, SPDT | element14 |
Switch Body, Spdt | Newark Electronics |
Where can I find additional details, specifications and documents for a 8125J80ZBE++?
Additional datasheets, footprints and schematics for 8125J80ZBE++ are listed on our Part Details page. You can also find images and similar parts to 8125J80ZBE++ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8125J80ZBE++ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8125J80ZBE++ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8125J80ZBE++ fall under?
The 8125J80ZBE++ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8125J80ZBE++ when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8125J80ZBE++ you can contact the distributor directly for product support, shipping queries etc.
Is the 8125J80ZBE++ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8125J80ZBE++ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 8125J80ZBE++.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8125J80ZBE++ often in real-time on the comparison pages.
What if I can't find stock of 8125J80ZBE++?
You can fill out our help required form which you can use to request a quote for 8125J80ZBE++ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.