Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 2Contacts |
---|---|
Connector Type | Contact |
Pitch Spacing | 2.54mm |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
External Height | 0.335" |
RoHS Compliant | Yes |
Connector, Header, 2.54Mm, 2 Position, Smt | Newark Electronics |
Headers Wire Housings CONN SPRING 2P SNGL .335 SMT | Future Electronics |
STANDRD SOLDER TAIL SIP SOCKET, 02 Pins, Gold over Nickel | Mill-Max 812-22-002-30-004101 | RS Americas |
Headers & Wire Housings CONN SPRING 2P SNGL .335 SMT | Sager |
Where can I find additional details, specifications and documents for a 812-22-002-30-004101?
Additional datasheets, footprints and schematics for 812-22-002-30-004101 are listed on our Part Details page. You can also find images and similar parts to 812-22-002-30-004101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 812-22-002-30-004101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 812-22-002-30-004101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 812-22-002-30-004101 fall under?
The 812-22-002-30-004101 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 812-22-002-30-004101 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 812-22-002-30-004101 you can contact the distributor directly for product support, shipping queries etc.
Is the 812-22-002-30-004101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 812-22-002-30-004101 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Sager have stock available or on a lead time for 812-22-002-30-004101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 812-22-002-30-004101 often in real-time on the comparison pages.
What if I can't find stock of 812-22-002-30-004101?
You can fill out our help required form which you can use to request a quote for 812-22-002-30-004101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.