Status: | Unknown |
---|---|
Series: | 8020 Series |
RoHS: | Unknown |
Prices starting from US$7.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.62
|
171
in stock
|
Buy Now | |
Sager
from US$8.83
|
3,405
in stock
|
Buy Now | |
element14
from US$9.49
|
2,296
in stock
|
Buy Now | |
Newark Electronics
from US$11.08
|
2,162
in stock
|
Buy Now | |
Farnell
from US$11.56
|
2,097
in stock
|
Buy Now | |
RS Americas
from US$9.68
|
469
in stock
|
Buy Now | |
CoreStaff
from US$9.48
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.93
|
86
in stock
|
Buy Now | |
Distrelec
from US$11.46
|
62
in stock
|
Buy Now | |
Chip One Stop
from US$8.03
|
50
in stock
|
Buy Now | |
Boersig
-
|
47
in stock
|
Buy Now | |
Rutronik
from US$11.07
|
-
|
Buy Now | |
Future Electronics
from US$9.89
|
-
|
Buy Now | |
TTI Europe
from US$8.31
|
-
|
Buy Now |
Switch Operation | (On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | 28V |
Contact Current Max | 1A |
Switch Terminals | Solder |
Product Range | 8020 Series |
SVHC | Lead (15-Jan-2019) |
Pushbutton Switches ON-(ON) SPDT SLDR MT | Sager |
SWITCH, SPDT, 1A, 120VAC, PANEL, ON-MOM | element14 |
Switch, Spdt, 1A, 120Vac, Panel, On-Mom | Newark Electronics |
Switch, P/B, Sealed, SPDT, ON-MOM, Plunger, .250" Flat Bushing, 1A,120VAC, Solder | C&K 8121SHZGE | RS Americas |
SPDT panel mount pushbutton switch 1A | RS |
Switch: push-button | Transfer Multisort Elektronik |
C&K Pushbutton Switch ON-(ON) 1CO SMD White | Distrelec |
SWITCH 8121 SNAP-ACT. MOM. PB | Boersig |
PUSHBU SPDT ON-MOM Solderlug | Rutronik |
8020 Series Pushbutton Switch SPDT Standard Panel Mount, Rear | Future Electronics |
PB SW SPDT 1A 120V | TTI Europe |
Where can I find additional details, specifications and documents for a 8121SHZGE?
Additional datasheets, footprints and schematics for 8121SHZGE are listed on our Part Details page. You can also find images and similar parts to 8121SHZGE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8121SHZGE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8121SHZGE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8121SHZGE fall under?
The 8121SHZGE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8121SHZGE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8121SHZGE you can contact the distributor directly for product support, shipping queries etc.
Is the 8121SHZGE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8121SHZGE have stock available?
Authorised distributors including Sager, element14, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for 8121SHZGE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8121SHZGE often in real-time on the comparison pages.
What if I can't find stock of 8121SHZGE?
You can fill out our help required form which you can use to request a quote for 8121SHZGE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.