Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$11.11
|
22
in stock
|
Buy Now | |
Relay Specialties
from US$6.00
|
131
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.09
|
11
in stock
|
Buy Now | |
RS Americas
from US$9.71
|
10
in stock
|
Buy Now | |
Future Electronics
from US$10.02
|
-
|
Buy Now | |
TTI Europe
from US$8.81
|
-
|
Buy Now | |
Sager
from US$9.54
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Panel Cutout Diameter | 5.72mm |
---|---|
Contact Configuration | SPDT |
Switch Operation | On-(On) |
Pushbutton Actuator Style | Plunger |
Actuator / Cap Colour | White |
Contact Current AC Max | 1A |
RoHS Compliant | Yes |
C&K SWITCH | Relay Specialties |
Pb Sw, Spdt, 1A, 120Vac, Tht, White | Newark Electronics |
Switch: push-button | Transfer Multisort Elektronik |
Switch, P/B, Sealed, SPDT, ON-MOM, Plunger,.250" Flat Bushing,1A,120VAC, PC ThruHole | C&K 8121SHCGE | RS Americas |
8020 Series SPDT Snap-acting Momentary Pushbutton Switch | Future Electronics |
PB SW SPDT 1A 120V | TTI Europe |
Pushbutton Switches ON-MOM SPDT PC | Sager |
SWITCH 8121 SNAP-ACT. MOM. PB | Boersig |
Where can I find additional details, specifications and documents for a 8121SHCGE?
Additional datasheets, footprints and schematics for 8121SHCGE are listed on our Part Details page. You can also find images and similar parts to 8121SHCGE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8121SHCGE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8121SHCGE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8121SHCGE fall under?
The 8121SHCGE is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 8121SHCGE when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8121SHCGE you can contact the distributor directly for product support, shipping queries etc.
Is the 8121SHCGE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8121SHCGE have stock available?
Authorised distributors including Relay Specialties, Newark Electronics, Transfer Multisort Elektronik, RS Americas and Future Electronics have stock available or on a lead time for 8121SHCGE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8121SHCGE often in real-time on the comparison pages.
What if I can't find stock of 8121SHCGE?
You can fill out our help required form which you can use to request a quote for 8121SHCGE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.