Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.61
|
No stock
|
Buy Now | |
Newark Electronics
from US$13.22
|
1,594
in stock
|
Buy Now | |
Distrelec
from US$11.74
|
1,594
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.03
|
153
in stock
|
Buy Now | |
Relay Specialties
from US$8.58
|
23
in stock
|
Buy Now | |
Future Electronics
from US$10.23
|
-
|
Buy Now | |
RS Americas
from US$7.09
|
-
|
Buy Now | |
element14
from US$9.44
|
-
|
Buy Now | |
TTI Europe
from US$8.96
|
-
|
Buy Now | |
Sager
from US$9.74
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | 28V |
Contact Current Max | 1A |
Switch Terminals | Solder |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Pushbutton Switch,right Angle,spdt,on-(On),pc Tail Terminal,pcb Hole Count:5 |C&k Components 8121SD9AV2GE | Newark Electronics |
C&K Pushbutton Switch ON-(ON) SPDT R/A PCB | Distrelec |
Switch: push-button | Transfer Multisort Elektronik |
C&K SWITCH | Relay Specialties |
8020 Series SPDT On-Momentary Right Angle Through Hole Pushbutton Switch | Future Electronics |
Switch, P/B, Sealed, SPDT, ON-MOM, Plunger,.280Bushing,1A,120VAC, Vert R/A PC ThruHole | C&K 8121SD9AV2GE | RS Americas |
PB SWITCH, SPDT, 1A, 120V, SOLDER | element14 |
PB SW SPDT 1A 120V | TTI Europe |
Pushbutton Switches ON-(ON) SPDT R/A PCB | Sager |
SWITCH 8121 SNAP-ACT. MOM. PB | Boersig |
Where can I find additional details, specifications and documents for a 8121SD9AV2GE?
Additional datasheets, footprints and schematics for 8121SD9AV2GE are listed on our Part Details page. You can also find images and similar parts to 8121SD9AV2GE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8121SD9AV2GE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8121SD9AV2GE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8121SD9AV2GE fall under?
The 8121SD9AV2GE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8121SD9AV2GE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8121SD9AV2GE you can contact the distributor directly for product support, shipping queries etc.
Is the 8121SD9AV2GE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8121SD9AV2GE have stock available?
Authorised distributors including Newark Electronics, Distrelec, Transfer Multisort Elektronik, Relay Specialties and Future Electronics have stock available or on a lead time for 8121SD9AV2GE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8121SD9AV2GE often in real-time on the comparison pages.
What if I can't find stock of 8121SD9AV2GE?
You can fill out our help required form which you can use to request a quote for 8121SD9AV2GE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.