Status: | Unknown |
---|---|
Series: | 8020 Series |
RoHS: | Unknown |
Prices starting from US$4.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.94
|
682
in stock
|
Buy Now | |
Newark Electronics
from US$12.50
|
682
in stock
|
Buy Now | |
element14
from US$9.69
|
682
in stock
|
Buy Now | |
Future Electronics
from US$10.51
|
560
in stock
|
Buy Now | |
RS Americas
from US$4.10
|
382
in stock
|
Buy Now | |
Relay Specialties
from US$9.40
|
160
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.01
|
132
in stock
|
Buy Now | |
Distrelec
from US$12.06
|
-
|
Buy Now | |
TTI Europe
from US$8.67
|
-
|
Buy Now | |
Sager
from US$10.01
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Operation | Momentary |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | 28V |
Contact Current Max | 1A |
Switch Terminals | PC Pin |
Product Range | 8020 Series |
SVHC | Lead |
RoHS Compliant | Yes |
Pb Switch, Spdt, 1A, 120V, Thd | Newark Electronics |
8020 Series SPDT On-Momentary Right Angle Through Hole Pushbutton Switch | Future Electronics |
Switch, P/B, Sealed, SPDT, ON-MOM, Plunger,.280" Bushing,1A,120VAC, R/A PC ThruHole | C&K 8121SD9AGE | RS Americas |
C&K SWITCH | Relay Specialties |
Switch: push-button | Transfer Multisort Elektronik |
C&K Pushbutton Switch ON-MOM SPDT RA PC | Distrelec |
PB SW SPDT 1A 120V | TTI Europe |
Pushbutton Switches ON-MOM SPDT RA PC | Sager |
SWITCH 8121 SNAP-ACT. MOM. PB | Boersig |
Where can I find additional details, specifications and documents for a 8121SD9AGE?
Additional datasheets, footprints and schematics for 8121SD9AGE are listed on our Part Details page. You can also find images and similar parts to 8121SD9AGE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8121SD9AGE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8121SD9AGE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8121SD9AGE fall under?
The 8121SD9AGE is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 8121SD9AGE when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8121SD9AGE you can contact the distributor directly for product support, shipping queries etc.
Is the 8121SD9AGE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8121SD9AGE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for 8121SD9AGE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8121SD9AGE often in real-time on the comparison pages.
What if I can't find stock of 8121SD9AGE?
You can fill out our help required form which you can use to request a quote for 8121SD9AGE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.