Status: | Unknown |
---|---|
Series: | 8020 Series |
RoHS: | Compliant |
Prices starting from US$6.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.54
|
79
in stock
|
Buy Now | |
Distrelec
from US$8.32
|
5,167
in stock
|
Buy Now | |
element14
from US$8.52
|
79
in stock
|
Buy Now | |
Newark Electronics
from US$6.79
|
58
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.52
|
5
in stock
|
Buy Now | |
Future Electronics
from US$9.10
|
-
|
Buy Now | |
RS Americas
from US$10.75
|
-
|
Buy Now | |
TTI Europe
from US$8.58
|
-
|
Buy Now | |
Sager
from US$8.66
|
-
|
Buy Now |
Switch Operation | Momentary |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | 28V |
Contact Current Max | 1A |
Switch Terminals | PC Pin |
Product Range | 8020 Series |
SVHC | Lead |
RoHS Compliant | Yes |
C&K Pushbutton Switch SPDT 1A Plngr W/Vbrkt | Distrelec |
Pb Sw, Spdt, 1A, 120Vac, Tht | Newark Electronics |
Switch: push-button | Transfer Multisort Elektronik |
8020 Series SPDT 120 VAC/28 VDC 1A Standard Through Hole Pushbutton Switch | Future Electronics |
Switch, P/B, Sealed, SPDT, ON-MOM, Plunger,.180" Bushing,1A,120VAC,28VDC,.460" V-Brkt | C&K 8121SD3V3GE | RS Americas |
PB SW SPDT 1A 120V | TTI Europe |
Pushbutton Switches Switch Pb Spdt 1A Plngr W/Vbrkt | Sager |
Where can I find additional details, specifications and documents for a 8121SD3V3GE?
Additional datasheets, footprints and schematics for 8121SD3V3GE are listed on our Part Details page. You can also find images and similar parts to 8121SD3V3GE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8121SD3V3GE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8121SD3V3GE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8121SD3V3GE fall under?
The 8121SD3V3GE is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 8121SD3V3GE when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8121SD3V3GE you can contact the distributor directly for product support, shipping queries etc.
Is the 8121SD3V3GE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8121SD3V3GE have stock available?
Authorised distributors including Distrelec, element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 8121SD3V3GE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8121SD3V3GE often in real-time on the comparison pages.
What if I can't find stock of 8121SD3V3GE?
You can fill out our help required form which you can use to request a quote for 8121SD3V3GE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.