Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.41
|
318
in stock
|
Buy Now | |
Newark Electronics
from US$13.92
|
318
in stock
|
Buy Now | |
element14
from US$10.64
|
318
in stock
|
Buy Now | |
Sager
from US$9.75
|
250
in stock
|
Buy Now | |
Distrelec
from US$11.17
|
61
in stock
|
Buy Now | |
RS Americas
from US$10.43
|
55
in stock
|
Buy Now | |
Future Electronics
from US$10.93
|
-
|
Buy Now | |
TTI Europe
from US$10.32
|
-
|
Buy Now |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | 28V |
Contact Current Max | 1A |
Switch Terminals | Solder |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Pb Switch, Spdt, 1A, 120V, Solder | Newark Electronics |
PB SWITCH, SPDT, 1A, 120V, SOLDER | element14 |
Pushbutton Switches ON-(ON) SPDT SOLDER | Sager |
C&K Pushbutton Switch ON-(ON) SPDT SOLDER | Distrelec |
Switch, P/B, Sealed, SPDT, ON-MOM, Snap-In W/Frame, Blk Flush Cap,1A,120VAC,28VDC, Sldr | C&K 8121J83ZGE22 | RS Americas |
8020 Series Snap Acting SPDT On-Momentary Solder Lug Pushbutton Switch | Future Electronics |
PB SW SPDT 1A 120V | TTI Europe |
Where can I find additional details, specifications and documents for a 8121J83ZGE22?
Additional datasheets, footprints and schematics for 8121J83ZGE22 are listed on our Part Details page. You can also find images and similar parts to 8121J83ZGE22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8121J83ZGE22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8121J83ZGE22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8121J83ZGE22 fall under?
The 8121J83ZGE22 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8121J83ZGE22 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8121J83ZGE22 you can contact the distributor directly for product support, shipping queries etc.
Is the 8121J83ZGE22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8121J83ZGE22 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and Distrelec have stock available or on a lead time for 8121J83ZGE22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8121J83ZGE22 often in real-time on the comparison pages.
What if I can't find stock of 8121J83ZGE22?
You can fill out our help required form which you can use to request a quote for 8121J83ZGE22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.