Status: | Unknown |
---|---|
Series: | 8020 Series |
RoHS: | Unknown |
Prices starting from US$9.18
Distributor | Stock | ||
---|---|---|---|
Newark
from US$11.41
|
231
in stock
|
Buy Now | |
Sager
from US$10.40
|
796
in stock
|
Buy Now | |
RS Americas
from US$9.97
|
167
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.09
|
51
in stock
|
Buy Now | |
Distrelec
from US$10.96
|
36
in stock
|
Buy Now | |
Future Electronics
from US$10.93
|
-
|
Buy Now | |
element14
from US$9.38
|
-
|
Buy Now | |
TTI Europe
from US$9.18
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | 8020 Series |
---|---|
Contact Configuration | SPDT |
Switch Operation | On-(On) |
Pushbutton Actuator Style | Square |
Actuator / Cap Colour | Black |
Contact Current AC Max | 1A |
Contact Voltage VDC | 28V |
RoHS Compliant | Yes |
Pushbutton Switches ON-(ON) SPDT SLDR MT | Sager |
Pushbutton Switch, Spdt, 1A, 120Vac | Newark Electronics |
Switch, P/B, Sealed, SPDT, ON-MOM, Snap-In W/Frame, Black Cap,1A,120VAC,28VDC, Solder | C&K 8121J81ZGE22 | RS Americas |
Switch: push-button | Transfer Multisort Elektronik |
C&K Pushbutton Switch ON-(ON) SPDT SLDR MT | Distrelec |
8020 Series Snap Acting SPDT On-Momentary Solder Lug Pushbutton Switch | Future Electronics |
SWITCH, PUSHBUTTON, SPDT, BLACK | element14 |
PB SW SPDT 1A 120V | TTI Europe |
SWITCH 8121 SNAP-ACT. MOM. PB | Boersig |
Where can I find additional details, specifications and documents for a 8121J81ZGE22?
Additional datasheets, footprints and schematics for 8121J81ZGE22 are listed on our Part Details page. You can also find images and similar parts to 8121J81ZGE22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8121J81ZGE22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8121J81ZGE22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8121J81ZGE22 fall under?
The 8121J81ZGE22 is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 8121J81ZGE22 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8121J81ZGE22 you can contact the distributor directly for product support, shipping queries etc.
Is the 8121J81ZGE22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8121J81ZGE22 have stock available?
Authorised distributors including Sager, Newark Electronics, RS Americas, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 8121J81ZGE22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8121J81ZGE22 often in real-time on the comparison pages.
What if I can't find stock of 8121J81ZGE22?
You can fill out our help required form which you can use to request a quote for 8121J81ZGE22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.