Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.75
Voltage Rating | - |
---|---|
Mounting Hole Dia | 11.9mm |
Accessory Type | - |
Product Range | - |
For Use With | - |
Bulb Size | T-1 3/4 (5mm) |
Lamp Base Type | Midget Flange |
Supply Voltage | 28V |
Lamp, Indicator, Incandescent, T-1 3/4 | Newark Electronics |
812 Series Press to Test Incandescent Panel Mount Indicator - T-1 3/4 | Future Electronics |
Press To Test IND. Classic Panel Mount Indicator | Dialight 812-1030-09-506 | RS Americas |
LAMP, INDICATOR, INCANDESCENT, T-1 3/4 | element14 |
PRESS TO TEST IND. | TTI Europe |
Lamp Holders & Accessories PRESS TO TEST BASE | Sager |
Where can I find additional details, specifications and documents for a 812-1030-09-506?
Additional datasheets, footprints and schematics for 812-1030-09-506 are listed on our Part Details page. You can also find images and similar parts to 812-1030-09-506 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 812-1030-09-506 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 812-1030-09-506 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 812-1030-09-506 fall under?
The 812-1030-09-506 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 812-1030-09-506 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 812-1030-09-506 you can contact the distributor directly for product support, shipping queries etc.
Is the 812-1030-09-506 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 812-1030-09-506 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for 812-1030-09-506.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 812-1030-09-506 often in real-time on the comparison pages.
What if I can't find stock of 812-1030-09-506?
You can fill out our help required form which you can use to request a quote for 812-1030-09-506 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.