Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
JOR-52461,
9-1200211-2 |
No distributors results available
Color | Transparent |
---|---|
Partition Orientation | Horizontal/Vertical |
Number of Branch Wires (Max) | 4 |
Number of Main Wires (Max) | 4 |
Cable Cross-Section (Max) (Main) | 150mm² |
Branch Cable Diameter (Max) | 37mm |
Branch Cable Cross-Section (Min) | 10mm² |
Branch Cable Cross-Section (Max) | 70mm² |
Cable Cross-Section (Min) (Main) | 35mm² |
Cable Diameter (Max) (Main) | 56mm |
Branch Cable Diameter (Min) | 18mm |
Cable Diameter (Min) (Main) | 25mm |
Filler Volume | 3.75l |
Voltage Class | ≤ 1kV |
CSA Certified | No |
UL Rating | No |
Standards | EN 50393 |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | No |
Halogen Free | Yes |
UV-Stabilized | No |
Marine-Offshore-Shipbuilding Certified | No |
Silicone-Free | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Solvent-Free | Yes |
Low Smoke Emission | No |
Other Colors Available | No |
Product Use | Outdoor & Direct Buried |
Packaging Quantity | 1 |
Minimum Packaging Unit | 1 |
Packaging Method | Cardbox |
Product Availability | EMEA, ASIA, AMERICAS, China, ANZPAC |
Minimum Order Quantity | 1 |
Cable Seal | Foam |
Tap Geometry | Y |
Product Type | LV Resin Branch Joint |
Closing Method | Snap |
Filler Packing (D/C) | Double Chamber Bags |
Case Seal | Labyrinth |
Filler | PU RAPID 4300B |
Technology | Resin |
Chemical Resistance | Water & Humic Acids |
Operating Temperature Range | -20 – 55°C |
Where can I find additional details, specifications and documents for a 811658-000?
Additional datasheets, footprints and schematics for 811658-000 are listed on our Part Details page. You can also find images and similar parts to 811658-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 811658-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 811658-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 811658-000 fall under?
The 811658-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 811658-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 811658-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 811658-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 811658-000 have stock available?
There is no stock from authorised distributors for 811658-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 811658-000 often in real-time on the comparison pages.
What if I can't find stock of 811658-000?
You can fill out our help required form which you can use to request a quote for 811658-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.