Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.25
No. of Positions | 2Positions |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | 16mm² |
Wire Connection Method | Clamp |
Rated Current | 30A |
Rated Voltage | 600V |
Fused Terminal Block, Class Cc, Clamp, 14-6Awg, 30A, 600V | Newark Electronics |
FUSED TERMINAL BLOCK, CLASS CC, CLAMP, 14-6AWG, 30A, 600V | element14 |
2-conductor fuse holder | RS |
811 Series Single Pole 14-6 AWG 10 x 38 mm Cage Clamp CC Fuse Holder | Future Electronics |
Where can I find additional details, specifications and documents for a 811-410?
Additional datasheets, footprints and schematics for 811-410 are listed on our Part Details page. You can also find images and similar parts to 811-410 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 811-410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 811-410 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 811-410 fall under?
The 811-410 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 811-410 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 811-410 you can contact the distributor directly for product support, shipping queries etc.
Is the 811-410 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 811-410 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 811-410.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 811-410 often in real-time on the comparison pages.
What if I can't find stock of 811-410?
You can fill out our help required form which you can use to request a quote for 811-410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.