811-316 Connectors by WAGO

TERMINAL BLOCK FUSE 1 POSITION 14-6AWG 10 X 38MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.95

Distributor Stock
Logo for Farnell
Farnell
from US$12.95
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$15.88
-
Buy Now
Logo for element14
element14
from US$16.17
-
Buy Now

Specifications

No. of Positions 2Positions
Wire Size AWG Min 16AWG
Wire Size AWG Max 6AWG
Conductor Area CSA 16mm²
Wire Connection Method Clamp
Rated Current 32A
Rated Voltage 1kV

Alternative Descriptions

Terminal Block, Fuse, 1 Position, 14-6Awg, 10 X 38Mm | Newark Electronics
TERMINAL BLOCK, FUSE, 1 POSITION, 14-6AW | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 811-316?

Additional datasheets, footprints and schematics for 811-316 are listed on our Part Details page. You can also find images and similar parts to 811-316 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 811-316 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 811-316 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 811-316 fall under?

The 811-316 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 811-316 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 811-316 you can contact the distributor directly for product support, shipping queries etc.

Is the 811-316 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 811-316 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 811-316.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 811-316 often in real-time on the comparison pages.

What if I can't find stock of 811-316?

You can fill out our help required form which you can use to request a quote for 811-316 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay