Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Knob Crb/ Bulk Rohs Compliant: Yes |Littelfuse 8113-10 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Positions | 2Positions |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | 16mm² |
Wire Connection Method | Clamp |
Rated Current | 32A |
Rated Voltage | 1kV |
RoHS Compliant | Yes |
2-conductor fuse holder | RS |
811 Series Single Pole 14-6 AWG 10 x 38 mm Cage Clamp Midget Fuse Holder | Future Electronics |
Where can I find additional details, specifications and documents for a 8113-10?
Additional datasheets, footprints and schematics for 8113-10 are listed on our Part Details page. You can also find images and similar parts to 8113-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8113-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8113-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8113-10 fall under?
The 8113-10 is listed under Circuit Protection > More Circuit Protection.
Can I view similar or alternative parts?
You can view similar parts to 8113-10 when available in the More Circuit Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8113-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 8113-10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8113-10 have stock available?
Authorised distributors including Carlton-Bates, RS, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 8113-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8113-10 often in real-time on the comparison pages.
What if I can't find stock of 8113-10?
You can fill out our help required form which you can use to request a quote for 8113-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.