Status: | Unknown |
---|---|
Series: | 811 Series |
RoHS: | Compliant |
No. of Contacts | 64Contacts |
---|---|
Pitch Spacing | 2.54mm |
Product Range | 811 Series |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Board-Board Connector, Pin, 64 Position, 1Row | Newark Electronics |
Conn, Header, PCB, Spring-Loaded, 64, .100 in. Grid, .137 in. Height | Mill-Max 811-22-064-30-000101 | RS Americas |
Headers & Wire Housings 64P SINGLE ROW HDR PIN HEIGHT .137 | Sager |
Where can I find additional details, specifications and documents for a 811-22-064-30-000101?
Additional datasheets, footprints and schematics for 811-22-064-30-000101 are listed on our Part Details page. You can also find images and similar parts to 811-22-064-30-000101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 811-22-064-30-000101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 811-22-064-30-000101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 811-22-064-30-000101 fall under?
The 811-22-064-30-000101 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 811-22-064-30-000101 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 811-22-064-30-000101 you can contact the distributor directly for product support, shipping queries etc.
Is the 811-22-064-30-000101 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 811-22-064-30-000101 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for 811-22-064-30-000101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 811-22-064-30-000101 often in real-time on the comparison pages.
What if I can't find stock of 811-22-064-30-000101?
You can fill out our help required form which you can use to request a quote for 811-22-064-30-000101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.