Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 6Contacts |
---|---|
Connector Type | Contact |
Pitch Spacing | 2.54mm |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
External Height | 0.197" |
RoHS Compliant | Yes |
Connector, Header, 2.54Mm, 6 Position, Smt | Newark Electronics |
Headers, SPRING LOADED HEADER 1R 6P VERT MNT SMT | Mill-Max 811-22-006-30-002101 | RS Americas |
Headers & Wire Housings SPRING LOADED HEADER 1R 6P VERT MNT SMT | Sager |
Where can I find additional details, specifications and documents for a 811-22-006-30-002101?
Additional datasheets, footprints and schematics for 811-22-006-30-002101 are listed on our Part Details page. You can also find images and similar parts to 811-22-006-30-002101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 811-22-006-30-002101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 811-22-006-30-002101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 811-22-006-30-002101 fall under?
The 811-22-006-30-002101 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 811-22-006-30-002101 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 811-22-006-30-002101 you can contact the distributor directly for product support, shipping queries etc.
Is the 811-22-006-30-002101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 811-22-006-30-002101 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for 811-22-006-30-002101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 811-22-006-30-002101 often in real-time on the comparison pages.
What if I can't find stock of 811-22-006-30-002101?
You can fill out our help required form which you can use to request a quote for 811-22-006-30-002101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.