Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Material | Cotton |
---|---|
Swab Tip Size | 10.16mm |
Handle Length | 127mm |
Handle Material | Wood |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cotton Swabs - Tapered (Double Headed)/Swab |Mg Chemicals 8112-100 | Newark Electronics |
Where can I find additional details, specifications and documents for a 8112-100?
Additional datasheets, footprints and schematics for 8112-100 are listed on our Part Details page. You can also find images and similar parts to 8112-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8112-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8112-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8112-100 fall under?
The 8112-100 is listed under Tools & Maintenance > Cleaning & Chemicals > Precision Cleaning.
Can I view similar or alternative parts?
You can view similar parts to 8112-100 when available in the Precision Cleaning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8112-100 you can contact the distributor directly for product support, shipping queries etc.
Is the 8112-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8112-100 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 8112-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8112-100 often in real-time on the comparison pages.
What if I can't find stock of 8112-100?
You can fill out our help required form which you can use to request a quote for 8112-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.