Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1196302-5,
811032-000 |
Prices starting from US$58.18
Material | Modified Fluoro-Elastomer |
---|---|
Adhesive Pre-Coat | No |
材質システム コード | 200 |
Material Code | 12 |
Number of Branches/Legs | 3 |
Inside Diameter Range (Leg 2) | .13 – .26in, 3.3 – 6.6mm |
Inside Diameter Range (Leg 1) | .13 – .26in, 3.3 – 6.6mm |
Inside Diameter Range (Body) | .24 – .52in, 6.1 – 13.2mm |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Code | S1125, S1255-04 |
Fluid/Chemical Resistance | Long-Term Immersion at High Temperature |
Comment | Contact Raychem for additional adhesive and/or cut off boot length information |
Molded Part Shape Code | 382A |
接着剤のタイプ | Adhesive Purchased Separately |
Size Code | 012 |
Molded Part Shape | Y Shape |
Operating Temperature Range | -67 – 392°F, -55 – 200°C |
Heat Shrink Cable Boots & End Caps 382A012-12-0 |Raychem Te Connectivity 811032-000 | Newark Electronics |
Cable Accessories Transition Fluoro Elastomer | Avnet America |
Heat Shrink Boots, Breakout, Black, FKM, Thermofit 382A0 Series, 382A012-12-0 | TE Connectivity 811032-000 | RS Americas |
Heat Shrink Cable Boots & End Caps 382A012-12-0 | Sager |
Where can I find additional details, specifications and documents for a 811032-000?
Additional datasheets, footprints and schematics for 811032-000 are listed on our Part Details page. You can also find images and similar parts to 811032-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 811032-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 811032-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 811032-000 fall under?
The 811032-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 811032-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 811032-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 811032-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 811032-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and TTI Europe have stock available or on a lead time for 811032-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 811032-000 often in real-time on the comparison pages.
What if I can't find stock of 811032-000?
You can fill out our help required form which you can use to request a quote for 811032-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.