Status: | Unknown |
---|---|
Series: | Cosmos Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | Cosmos Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Plunger for Cap |
Actuating Force | 360gf |
Contact Rating | 125mA at 24VDC |
RoHS Compliant | Yes |
Switch, Tactile Spst 125Ma, Through Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a 81-10101-00?
Additional datasheets, footprints and schematics for 81-10101-00 are listed on our Part Details page. You can also find images and similar parts to 81-10101-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 81-10101-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 81-10101-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 81-10101-00 fall under?
The 81-10101-00 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 81-10101-00 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 81-10101-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 81-10101-00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 81-10101-00 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 81-10101-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 81-10101-00 often in real-time on the comparison pages.
What if I can't find stock of 81-10101-00?
You can fill out our help required form which you can use to request a quote for 81-10101-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.