Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 24W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 1A |
RoHS Compliant | Yes |
Power Supply, Ac-Dc, 24V, 1A | Newark Electronics |
Where can I find additional details, specifications and documents for a 81.000.6310.0?
Additional datasheets, footprints and schematics for 81.000.6310.0 are listed on our Part Details page. You can also find images and similar parts to 81.000.6310.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 81.000.6310.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 81.000.6310.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 81.000.6310.0 fall under?
The 81.000.6310.0 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC DIN Rail Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 81.000.6310.0 when available in the AC / DC DIN Rail Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 81.000.6310.0 you can contact the distributor directly for product support, shipping queries etc.
Is the 81.000.6310.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 81.000.6310.0 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for 81.000.6310.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 81.000.6310.0 often in real-time on the comparison pages.
What if I can't find stock of 81.000.6310.0?
You can fill out our help required form which you can use to request a quote for 81.000.6310.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.