Status: | Unknown |
---|---|
Series: | 810 Series |
RoHS: | Unknown |
Fuse Holder Type | Enclosed Bayonet Style |
---|---|
Fuse Current | 16A |
Fuse Size Held | 1/5" x 4/5" 1/4" x 1-1/4" 5mm x 20mm 6.3mm x 32mm |
Holder Terminals | Solder Lug |
No. of Fuses | 1Fuses |
Product Range | 810 Series |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
Approval Bodies | CSA SEMKO UL VDE |
Approval Category | CSA SEMKO UL VDE |
Approvals @ 10A | Semko VDE |
Approvals @ 16A | UL CSA |
Bezel Diameter | 15mm |
Breakdown Voltage Vbr | 4kV |
Current Rating | 10A |
External Length / Height | 45.7mm |
Fuse Size Metric | 6.3mm x 32mm |
IP / NEMA Rating | IP40 |
ACS Universal Shocksafe PC.Boar | Rutronik |
Fuse Holder, 250 V, 250 V, 16 A, Enclosed Bayonet Style, Solder Lug, 1 Rohs Compliant: Yes |Littelfuse 81000000005 | Newark Electronics |
6.3 A 250 V 6.3 x 32 mm PCB Mount Horizontal Fuseholder | Future Electronics |
FUSE HOLDER, PCB, 20X5MM, 32X6.3MM | Farnell |
Where can I find additional details, specifications and documents for a 81000000005?
Additional datasheets, footprints and schematics for 81000000005 are listed on our Part Details page. You can also find images and similar parts to 81000000005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 81000000005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 81000000005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 81000000005 fall under?
The 81000000005 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 81000000005 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 81000000005 you can contact the distributor directly for product support, shipping queries etc.
Is the 81000000005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 81000000005 have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for 81000000005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 81000000005 often in real-time on the comparison pages.
What if I can't find stock of 81000000005?
You can fill out our help required form which you can use to request a quote for 81000000005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.