Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
12,353
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
12,353
in stock
|
Buy Now | |
element14
from US$0.13
|
12,353
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
11,294
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
102
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
30
in stock
|
Buy Now | |
RS Americas
from US$239.34
|
2
in stock
|
Buy Now | |
Compona
-
|
1,121
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
Carlton-Bates
from US$0.21
|
-
|
Buy Now | |
Sager
from US$0.11
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
D Sub Connector A | Standard D Sub |
---|---|
Convert From Gender | Plug |
Convert From Positions | 9Ways |
D Sub Connector B | Standard D Sub |
Convert To Gender | Plug |
Convert To Positions | 9Ways |
Product Range | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | Adaptor |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Clamp / Clip Type | Screw Mount Cable Clamp |
---|---|
Internal Diameter | 4.75mm |
Cable Clamp / Clip Material | Steel |
Cable Clamp / Clip Colour | Silver |
External Length | 15.1mm |
External Width | 12.7mm |
Height | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | P Type Cable Clamp |
Clip Diameter | 4.7mm |
For Use With | Securing Grounding and Routing Cable Wiring Piping Tubing |
Length | 15.1mm |
Mounting Hole Dia | 5.2mm |
Cable Fastener | Newark Electronics |
CABLE FASTENER | element14 |
╪ 0.187 inch Thick Steel Zinc Plate Steel Cable Clamp | Future Electronics |
METAL CLAMP | Heilind Electronics |
STEEL CABLE CLAMPS 4.7mm | Rutronik |
Clamp, Cable | Carlton-Bates |
Cable Mounting & Accessories 3/16STEEL CABLE CLAMP | Sager |
Status: | Unknown |
---|---|
Series: | MANTUS Series |
RoHS: | Unknown |
Tweezer Type | Precision |
---|---|
Overall Length | 14" |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | MANTUS Series |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 8100?
Additional datasheets, footprints and schematics for 8100 are listed on our Part Details page. You can also find images and similar parts to 8100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8100 fall under?
The 8100 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 8100 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8100 you can contact the distributor directly for product support, shipping queries etc.
Is the 8100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Heilind Electronics have stock available or on a lead time for 8100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8100 often in real-time on the comparison pages.
What if I can't find stock of 8100?
You can fill out our help required form which you can use to request a quote for 8100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.