81 Lamps & Tubes by Unknown

LAMP INCANDESCENT 6.5V 6.63W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for Farnell
Farnell
from US$0.46
No stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$0.31
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.32
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.38
-
Buy Now
Logo for element14
element14
from US$0.76
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Supply Voltage 6.5V
Lamp Base Type S.C. Bayonet
Bulb Size G-6
MSCP 6
Average Bulb Life 500h
Product Range -
Current Rating 1.02A
Lead Style Bayonet BA15s
Length 36.56mm
Power Rating 6.63W

Alternative Descriptions

Lamp, Incandescent, 6.5V, 6.63W | Newark Electronics


81 Lamps & Tubes by Visual Communications Company

LAMP, INCANDESCENT, 6.5V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 6.5V
Lamp Base Type S.C. Bayonet
Bulb Size G-6
MSCP 6
Average Bulb Life 500h
Lead Style Bayonet
Lens Style Globe, G-6, 19mm
Voltage Rating 6.5V
RoHS Compliant No

Alternative Descriptions

CML G-6 SINGLE CONTACT BAYONET | Relay Specialties

81 Test & Laboratory Equipment by Fluke Corporation

50 MHz Function/Pulse Generators, AM, FM, VCO, and phaselock/offset modes

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant NA

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 81?

Additional datasheets, footprints and schematics for 81 are listed on our Part Details page. You can also find images and similar parts to 81 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 81 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 81 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 81 fall under?

The 81 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 81 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 81 you can contact the distributor directly for product support, shipping queries etc.

Is the 81 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 81 have stock available?

Authorised distributors including Electro Enterprises, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 81.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 81 often in real-time on the comparison pages.

What if I can't find stock of 81?

You can fill out our help required form which you can use to request a quote for 81 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay