Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Test Probe Functions | Temperature |
---|---|
For Use With | Fluke Digital Multimeters |
Accuracy % | 2°C |
Temperature Max | 150°C |
Temperature Min | -50°C |
Temperature Probe Technology | Universal |
RoHS Compliant | Yes |
Fluke Temperature Probe, Air / Surface / Immersion, Type K, -50 ... 150°C | Distrelec |
Temperature adapter for DMM, 80T-150UA | RS |
Universal Temperature Probe | Fluke 80T-150UA | RS Americas |
Test Probe | Newark Electronics |
Where can I find additional details, specifications and documents for a 80T-150UA?
Additional datasheets, footprints and schematics for 80T-150UA are listed on our Part Details page. You can also find images and similar parts to 80T-150UA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 80T-150UA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 80T-150UA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 80T-150UA fall under?
The 80T-150UA is listed under Test & Measurement > Test Leads & Test Probes > Environmental Test Probes.
Can I view similar or alternative parts?
You can view similar parts to 80T-150UA when available in the Environmental Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 80T-150UA you can contact the distributor directly for product support, shipping queries etc.
Is the 80T-150UA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 80T-150UA have stock available?
Authorised distributors including Distrelec, RS, TestEquity, RS Americas and Newark Electronics have stock available or on a lead time for 80T-150UA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 80T-150UA often in real-time on the comparison pages.
What if I can't find stock of 80T-150UA?
You can fill out our help required form which you can use to request a quote for 80T-150UA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.