Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Probe Functions | Temperature |
---|---|
For Use With | Fluke Digital Multimeters |
Features | Type-K thermocouple with standard shrouded banana jack, one piece construction and one year warranty |
RoHS Compliant | Yes |
Fluke 80BK test probe for multimeter | RS |
Fluke Bead Temperature Probe, Banana Plugs Connector, Air / Surface, Type K, -40 ... 260°C | Distrelec |
Temperature Probe | Newark Electronics |
Probe Temperature -40 to 260 ° C Banana Jack | Fluke 80BK-A | RS Americas |
Where can I find additional details, specifications and documents for a 80BK-A?
Additional datasheets, footprints and schematics for 80BK-A are listed on our Part Details page. You can also find images and similar parts to 80BK-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 80BK-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 80BK-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 80BK-A fall under?
The 80BK-A is listed under Test & Measurement > Test Leads & Test Probes > Environmental Test Probes.
Can I view similar or alternative parts?
You can view similar parts to 80BK-A when available in the Environmental Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 80BK-A you can contact the distributor directly for product support, shipping queries etc.
Is the 80BK-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 80BK-A have stock available?
Authorised distributors including RS, Distrelec, TestEquity, Newark Electronics and RS Americas have stock available or on a lead time for 80BK-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 80BK-A often in real-time on the comparison pages.
What if I can't find stock of 80BK-A?
You can fill out our help required form which you can use to request a quote for 80BK-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.