Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
809819-000,
3-1196293-4 |
Prices starting from US$99.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$127.82
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$213.18
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$233.70
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$245.00
|
1
in stock
|
Buy Now | |
RS Americas
from US$151.76
|
-
|
Buy Now | |
Sager
from US$99.13
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Plating Material | Nickel |
---|---|
Panel Gasket | Without |
Mating Alignment Type | Keyed |
Mating Hardware | Quick Disconnect |
Mating Alignment | With |
Flange | Without |
Mating Retention | With |
Mating Retention Type | Jackscrew |
For Use With | Cable Clamp |
Option | With Cable Clamp and With Ears On Shell |
Packaging Method | Package |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Boxmount | No |
Housing Type | EME Mount |
Product Type | Connector Shell Assembly |
Shell Size | 50.8 [2] |
Rack & Panel Connectors Mtc100Q-Sh2-R22 |Raychem Te Connectivity 809819-000 | Newark Electronics |
Rack&Panel Connectors MTC100Q-SH2-R22 | Rapid Electronics |
MTC100Q-SH2-R22 | TE Connectivity 809819-000 | RS Americas |
Rack & Panel Connectors MTC CRIMP CON SHELLS EC8052-000 | Sager |
AMP809819-000 | Avnet America |
Where can I find additional details, specifications and documents for a 809819-000?
Additional datasheets, footprints and schematics for 809819-000 are listed on our Part Details page. You can also find images and similar parts to 809819-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 809819-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 809819-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 809819-000 fall under?
The 809819-000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 809819-000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 809819-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 809819-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 809819-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 809819-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 809819-000 often in real-time on the comparison pages.
What if I can't find stock of 809819-000?
You can fill out our help required form which you can use to request a quote for 809819-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.