8097 Lamps & Tubes by Visual Communications Company

LAMP INCANDESCENT BI PIN 12V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.62

Distributor Stock
Logo for Farnell
Farnell
from US$0.63
812
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.62
812
in stock
Buy Now
Logo for element14
element14
from US$0.80
812
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$426.01
-
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$0.75
-
Buy Now
Logo for Sager
Sager
from US$189.63
-
Buy Now

Specifications

Supply Voltage 12V
Lamp Base Type Bi-Pin
Bulb Size T-1 (3mm)
MSCP 0.15
Average Bulb Life 10000h
Product Range -

Alternative Descriptions

Lamp, Incandescent, Bi Pin, 12V | Newark Electronics
LAMP, INCANDESCENT, BI PIN, 12V | element14
CML T-1 BI-PIN BASE LAMP (0.50 | Relay Specialties


8097 Connectors by ABB Group

RS 8097 BLANK COVER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Thomas & Betts | Sager

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8097?

Additional datasheets, footprints and schematics for 8097 are listed on our Part Details page. You can also find images and similar parts to 8097 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8097 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8097 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8097 fall under?

The 8097 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 8097 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8097 you can contact the distributor directly for product support, shipping queries etc.

Is the 8097 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8097 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for 8097.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8097 often in real-time on the comparison pages.

What if I can't find stock of 8097?

You can fill out our help required form which you can use to request a quote for 8097 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay