Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
Input Voltage Max | 135VAC |
No. of Outputs | 2 Output |
Output Voltage | 120VAC |
Output Power | 3kW |
Length | 406mm |
Width | 336mm |
Height | 208mm |
No. of Outlets | 2Outlets |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 809-3000?
Additional datasheets, footprints and schematics for 809-3000 are listed on our Part Details page. You can also find images and similar parts to 809-3000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 809-3000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 809-3000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 809-3000 fall under?
The 809-3000 is listed under Power & Line Protection > DC / AC Inverters.
Can I view similar or alternative parts?
You can view similar parts to 809-3000 when available in the DC / AC Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 809-3000 you can contact the distributor directly for product support, shipping queries etc.
Is the 809-3000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 809-3000 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 809-3000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 809-3000 often in real-time on the comparison pages.
What if I can't find stock of 809-3000?
You can fill out our help required form which you can use to request a quote for 809-3000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.