Status: | Unknown |
---|---|
Series: | DIPLOMATE 800 Series |
RoHS: | Unknown |
Prices starting from US$2.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.87
|
151
in stock
|
Buy Now | |
Rapid Electronics
from US$3.50
|
3,602
in stock
|
Buy Now | |
Chip One Stop
from US$3.00
|
3,602
in stock
|
Buy Now | |
Newark Electronics
from US$3.06
|
1,010
in stock
|
Buy Now | |
Avnet America
from US$2.91
|
-
|
Buy Now | |
element14
from US$6.83
|
-
|
Buy Now | |
Farnell
from US$2.95
|
-
|
Buy Now |
No. of Contacts | 8Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | DIPLOMATE 800 Series |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | 800 Series |
RoHS: | Compliant |
No. of Contacts | 8Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | 800 Series |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
IC&Component Sockets SOCKET 8-PIN | Rapid Electronics |
Dip Socket, 8 Position, Through Hole | Newark Electronics |
IC Socket DIP8 2.54mm | RS |
Conn DIP Socket SKT 8 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
DIP SOCKET, GOLD, 8POS, 2.54MM, TH | element14 |
Where can I find additional details, specifications and documents for a 808-AG10D?
Additional datasheets, footprints and schematics for 808-AG10D are listed on our Part Details page. You can also find images and similar parts to 808-AG10D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 808-AG10D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 808-AG10D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 808-AG10D fall under?
The 808-AG10D is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 808-AG10D when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 808-AG10D you can contact the distributor directly for product support, shipping queries etc.
Is the 808-AG10D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 808-AG10D have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS and Avnet America have stock available or on a lead time for 808-AG10D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 808-AG10D often in real-time on the comparison pages.
What if I can't find stock of 808-AG10D?
You can fill out our help required form which you can use to request a quote for 808-AG10D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.