Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$407.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$407.75
|
No stock
|
Buy Now |
IC Product Type | USB JTAG Emulator |
---|---|
Silicon Family Name | - |
Core Architecture | - |
Core Sub-Architecture | - |
Kit Contents | Emulator USB JTAG |
Features | Supports ARM Cortex-M Cortex-A RX000 Series & Cortex-R4 MCUs USB Interface |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
JTAG EMULATOR, J-LINK, FLASHBP | Farnell |
Where can I find additional details, specifications and documents for a 8.08.27 J-LINK/FLASH BREAKPOIN?
Additional datasheets, footprints and schematics for 8.08.27 J-LINK/FLASH BREAKPOIN are listed on our Part Details page. You can also find images and similar parts to 8.08.27 J-LINK/FLASH BREAKPOIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8.08.27 J-LINK/FLASH BREAKPOIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8.08.27 J-LINK/FLASH BREAKPOIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8.08.27 J-LINK/FLASH BREAKPOIN fall under?
The 8.08.27 J-LINK/FLASH BREAKPOIN is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8.08.27 J-LINK/FLASH BREAKPOIN when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8.08.27 J-LINK/FLASH BREAKPOIN you can contact the distributor directly for product support, shipping queries etc.
Is the 8.08.27 J-LINK/FLASH BREAKPOIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8.08.27 J-LINK/FLASH BREAKPOIN have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 8.08.27 J-LINK/FLASH BREAKPOIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8.08.27 J-LINK/FLASH BREAKPOIN often in real-time on the comparison pages.
What if I can't find stock of 8.08.27 J-LINK/FLASH BREAKPOIN?
You can fill out our help required form which you can use to request a quote for 8.08.27 J-LINK/FLASH BREAKPOIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.