Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1196271-0,
808260-000 |
Material | Polyolefin Flexible Modified |
---|---|
Material Code | 4 |
Material Systems Code | 10 |
Adhesive Pre-Coating | Without |
Connector Width | 10.7mm, .421in |
Connector Length | 20 – 20.3mm, .787 – .799in |
Adhesive Options | S1030 Separate Adhesive, S1125 Separate Adhesive, S1017 Separate Adhesive, S1048 Separate Adhesive, S1006 Separate Adhesive |
Adhesive Code | S1125 |
Comment | Contact Raychem for additional adhesive and/or cut off boot length information |
Sealable | No |
Angle | Straight |
Product Type | Molded Boot |
Molded Part Type | D Subminiature Boot |
Cable Accessories D-Subminiature Boot Polyolefin Flexible Modified | Avnet America |
Heat Shrink Cable Boots & End Caps 214A311-4-0 | Sager |
Where can I find additional details, specifications and documents for a 808260-000?
Additional datasheets, footprints and schematics for 808260-000 are listed on our Part Details page. You can also find images and similar parts to 808260-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 808260-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 808260-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 808260-000 fall under?
The 808260-000 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Connector Boots.
Can I view similar or alternative parts?
You can view similar parts to 808260-000 when available in the D-Sub Connector Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 808260-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 808260-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 808260-000 have stock available?
Authorised distributors including Farnell, Avnet America and Sager have stock available or on a lead time for 808260-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 808260-000 often in real-time on the comparison pages.
What if I can't find stock of 808260-000?
You can fill out our help required form which you can use to request a quote for 808260-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.