Status: | Unknown |
---|---|
Series: | 8080-1G Series |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Connector Type | TO-3 Socket |
Pitch Spacing | 5.46mm |
Product Range | 8080-1G Series |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Termination | Solder |
Status: | Unknown |
---|---|
Series: | 8080-1G Series |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Connector Type | TO-3 Socket |
Pitch Spacing | 5.46mm |
Product Range | 8080-1G Series |
Contact Material | Beryllium Copper |
Contact Termination | Solder |
RoHS Compliant | No |
Transistor Socket, 3 Position, Through Hole | Newark Electronics |
Connector TRANSIST TO-3 4POS GOLD | TE Connectivity 8080-1G7 | RS Americas |
Where can I find additional details, specifications and documents for a 8080-1G7?
Additional datasheets, footprints and schematics for 8080-1G7 are listed on our Part Details page. You can also find images and similar parts to 8080-1G7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8080-1G7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8080-1G7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8080-1G7 fall under?
The 8080-1G7 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 8080-1G7 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8080-1G7 you can contact the distributor directly for product support, shipping queries etc.
Is the 8080-1G7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8080-1G7 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 8080-1G7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8080-1G7 often in real-time on the comparison pages.
What if I can't find stock of 8080-1G7?
You can fill out our help required form which you can use to request a quote for 8080-1G7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.