Status: | Unknown |
---|---|
Series: | 8080-1G Series |
RoHS: | Compliant |
No. of Contacts | 3Contacts |
---|---|
Connector Type | TO-3 Socket |
Product Range | 8080-1G Series |
Contact Material | Beryllium Copper |
Contact Plating | Tin Plated Contacts |
RoHS Compliant | Yes |
TRANS SOCKET 8080-1G1 PB-FREE Connector Profile: Standard Lead Size (Accepted): 1.02 mm Lead Size (Accepted): .04 in Standard 1.02 mm .04" | Transistor Socket | Part Number: 8080-1G1-LF | Internal Number: 6-1437504-3 | TE Connectivity | TE Store |
Transistor Socket, 3 Position, Through Hole | Newark Electronics |
Conn TR Socket SKT 3 POS Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 8080-1G1-LF?
Additional datasheets, footprints and schematics for 8080-1G1-LF are listed on our Part Details page. You can also find images and similar parts to 8080-1G1-LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8080-1G1-LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8080-1G1-LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8080-1G1-LF fall under?
The 8080-1G1-LF is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 8080-1G1-LF when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8080-1G1-LF you can contact the distributor directly for product support, shipping queries etc.
Is the 8080-1G1-LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8080-1G1-LF have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 8080-1G1-LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8080-1G1-LF often in real-time on the comparison pages.
What if I can't find stock of 8080-1G1-LF?
You can fill out our help required form which you can use to request a quote for 8080-1G1-LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.