Status: | Unknown |
---|---|
Series: | Augat Series |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Connector Type | Transistor Socket |
Product Range | Augat Series |
Contact Material | Beryllium Copper |
Contact Plating | Tin over Copper Plated Contacts |
RoHS Compliant | No |
IC&Component Sockets 3TERM SOLDER SKT | Rapid Electronics |
No. Of Contacts:3Contacts | Newark Electronics |
Where can I find additional details, specifications and documents for a 8080-1G14.?
Additional datasheets, footprints and schematics for 8080-1G14. are listed on our Part Details page. You can also find images and similar parts to 8080-1G14. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8080-1G14. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8080-1G14. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8080-1G14. fall under?
The 8080-1G14. is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 8080-1G14. when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8080-1G14. you can contact the distributor directly for product support, shipping queries etc.
Is the 8080-1G14. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8080-1G14. have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 8080-1G14..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8080-1G14. often in real-time on the comparison pages.
What if I can't find stock of 8080-1G14.?
You can fill out our help required form which you can use to request a quote for 8080-1G14. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.