Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8-1196266-8,
808012-000 |
Prices starting from US$13.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.31
|
No stock
|
Buy Now | |
Newark Electronics
from US$17.53
|
137
in stock
|
Buy Now | |
Rapid Electronics
from US$20.42
|
137
in stock
|
Buy Now | |
Chip One Stop
from US$19.10
|
137
in stock
|
Buy Now | |
Distrelec
from US$24.95
|
137
in stock
|
Buy Now | |
Avnet America
from US$13.98
|
-
|
Buy Now | |
Sager
from US$16.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Adhesive Pre-Coat | No |
---|---|
Material | Semi-Rigid Modified Polyolefin |
Material Code | 3 |
Material Systems Code | 10 |
Lipped | Yes |
Cable Diameter Range | 7.1 – 16mm, 7.1 – 17in |
Wire/Cable Outside Diameter | 10 mm, 11 mm, .31 in, .3 in, .35 in, .43 in, .433 in, 14 mm, .39 in, 8 mm, .55 in, 12 mm, .47 in, 9 mm |
Approved Standards | BS-G-198-5-DA, SAE AS I 81765/1, Type I, UL 224, File E85381, DEF Std 59-97 Issue 3 Type DA |
Zugelassene Standards | DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA, UL 224, File E85381, SAE AS I 81765/1, Type I |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Options | /42 Precoat |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape Code | 202 |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Molded Part Shape | Straight |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Heat Shrink Cable Boots & End Caps 202D142-3-0 |Raychem Te Connectivity 808012-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
Connector Accessories Molded Boot Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps HS-BOOT | Sager |
Where can I find additional details, specifications and documents for a 808012-000?
Additional datasheets, footprints and schematics for 808012-000 are listed on our Part Details page. You can also find images and similar parts to 808012-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 808012-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 808012-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 808012-000 fall under?
The 808012-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 808012-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 808012-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 808012-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 808012-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 808012-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 808012-000 often in real-time on the comparison pages.
What if I can't find stock of 808012-000?
You can fill out our help required form which you can use to request a quote for 808012-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.