Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
807699-000,
5-1196261-5 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Adapter Plating Material | Cadmium per SAE AMS-QQ-P-416, Type II, Class 3 |
---|---|
TE Adapter Code | 54 |
Material | Aluminum Alloy |
Adapter Entry Size | 10 |
Cable Diameter Range | 79 – 127mm, 313 – 5in |
Connector Detail Specification Number | MIL-DTL-26482 |
Connector General Specification Number | MIL-DTL-26482 Series 2/Class A,L |
Adapter Angle | 45 |
Style | Shielded Boot |
Sealable | Yes |
Termination Device Type | Magneform Ring |
Connector Shell Size | 22 |
Connector System | Cable-to-Cable |
Circular MIL Spec Strain Reliefs & Adapters 203M122-19A10 | Sager |
Where can I find additional details, specifications and documents for a 807699-000?
Additional datasheets, footprints and schematics for 807699-000 are listed on our Part Details page. You can also find images and similar parts to 807699-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 807699-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 807699-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 807699-000 fall under?
The 807699-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 807699-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 807699-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 807699-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 807699-000 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 807699-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 807699-000 often in real-time on the comparison pages.
What if I can't find stock of 807699-000?
You can fill out our help required form which you can use to request a quote for 807699-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.