8075 IP Hand & Workholding Tools by Unknown

ADJUSTABLE WRENCH 455X53

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$88.64

Distributor Stock
Logo for Farnell
Farnell
from US$138.33
No stock
Buy Now
Logo for RS
RS
from US$166.29
52
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$88.64
8
in stock
Buy Now
Logo for element14
element14
from US$200.93
-
Buy Now

Specifications

Length 455mm
Jaw Opening Max 53mm
Product Range -
Weight 1665g

Alternative Descriptions

18in adjustable spanner with scale | RS
Wrench | Transfer Multisort Elektronik
ADJUSTABLE WRENCH, 455X53 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8075 IP?

Additional datasheets, footprints and schematics for 8075 IP are listed on our Part Details page. You can also find images and similar parts to 8075 IP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8075 IP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8075 IP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8075 IP fall under?

The 8075 IP is listed under Tools & Production Supplies > Tools - Hand & Workholding > Spanners.

Can I view similar or alternative parts?

You can view similar parts to 8075 IP when available in the Spanners range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8075 IP you can contact the distributor directly for product support, shipping queries etc.

Is the 8075 IP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8075 IP have stock available?

Authorised distributors including RS, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 8075 IP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8075 IP often in real-time on the comparison pages.

What if I can't find stock of 8075 IP?

You can fill out our help required form which you can use to request a quote for 8075 IP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay