8075-440-A-24 Handles & Hardware by RAF Electronic Hardware

ROUND HANDLE

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.47

Distributor Stock
Logo for Newark
Newark
from US$3.47
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.48
-
Buy Now

Specifications

External Height - Imperial 1"
External Height - Metric 25.4mm
External Diameter - Imperial 0.187"
External Diameter - Metric 4.762mm
External Width - Imperial 3"
External Width - Metric 76.2mm
RoHS Compliant Yes

Alternative Descriptions

Round Handle | Newark Electronics
3/16 Round Internal Thread Handle,3/16 OD X 3.00 Lg X 1.00 Ht | RAF 8075-440-A-24 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8075-440-A-24?

Additional datasheets, footprints and schematics for 8075-440-A-24 are listed on our Part Details page. You can also find images and similar parts to 8075-440-A-24 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8075-440-A-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8075-440-A-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8075-440-A-24 fall under?

The 8075-440-A-24 is listed under Fasteners & Mechanical > Handles & Hardware > Handles > Equipment Handles.

Can I view similar or alternative parts?

You can view similar parts to 8075-440-A-24 when available in the Equipment Handles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8075-440-A-24 you can contact the distributor directly for product support, shipping queries etc.

Is the 8075-440-A-24 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 8075-440-A-24 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 8075-440-A-24.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8075-440-A-24 often in real-time on the comparison pages.

What if I can't find stock of 8075-440-A-24?

You can fill out our help required form which you can use to request a quote for 8075-440-A-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay