Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$90.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$140.68
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$222.41
|
103
in stock
|
Buy Now | |
Rapid Electronics
from US$119.94
|
20
in stock
|
Buy Now | |
Heilind Electronics
from US$237.29
|
16
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$237.29
|
5
in stock
|
Buy Now | |
Conrad
from US$155.28
|
4
in stock
|
Buy Now | |
element14
from US$201.04
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$90.86
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$188.72
|
-
|
Buy Now |
Jacket Material | Polyester |
---|---|
Jacket Color | Transparent |
Wire Gauge | 18AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 199ft |
Reel Length (Metric) | 60.7m |
No. of Max Strands x Strand Size | Solid |
Magnet Wire, 199Ft, 18Awg, Copper | Newark Electronics |
APPOX 199FT | Heilind Electronics |
Wire, Magnet, Hook-Up/Lead, 18 AWG Copper | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | Screwdriver Set(Phillips Slotted) Handle |
---|---|
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 455mm |
---|---|
Jaw Opening Max | 53mm |
Product Range | - |
Length Imperial | 18" |
Bahco 8075 Black Adjustable Wrench 450mm (18in) | Rapid Electronics |
ISO 6787, DIN 2997 Form A, ASME B 107.8 M -1996 and BS6333. High-performance steel alloy. Measurement scale in mm for exact pre-setting and exact measurement. The head combines slimming for easy accessibility with high load capacity. Left-rotating screw. Browned, precision-hardened and rust protection. IP: industrial packaging.This text is machine translated. | Conrad |
WRENCH, ADJUSTABLE, 18" | element14 |
Wrench | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Monitor Type | TFT LCD Touch Screen |
---|---|
External Height | 133.4mm |
External Width | 236.5mm |
External Depth | 45.4mm |
Weight | 907g |
Where can I find additional details, specifications and documents for a 8075?
Additional datasheets, footprints and schematics for 8075 are listed on our Part Details page. You can also find images and similar parts to 8075 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8075 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8075 fall under?
The 8075 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 8075 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8075 you can contact the distributor directly for product support, shipping queries etc.
Is the 8075 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8075 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Heilind Electronics, Heilind Electronics Asia and Conrad have stock available or on a lead time for 8075.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8075 often in real-time on the comparison pages.
What if I can't find stock of 8075?
You can fill out our help required form which you can use to request a quote for 8075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.