Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$58.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$108.38
|
72
in stock
|
Buy Now | |
Rapid Electronics
from US$76.83
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$217.26
|
6
in stock
|
Buy Now | |
element14
from US$198.75
|
6
in stock
|
Buy Now | |
Farnell
from US$201.62
|
6
in stock
|
Buy Now | |
Conrad
from US$96.38
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$58.21
|
1
in stock
|
Buy Now | |
RS Americas
from US$222.27
|
1
in stock
|
Buy Now |
Jacket Material | Polyester |
---|---|
Jacket Color | Transparent |
Wire Gauge | 16AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 126ft |
Reel Length (Metric) | 38.4m |
No. of Max Strands x Strand Size | Solid |
Magnet Wire, 126Ft, 16Awg, Copper | Newark Electronics |
Magnet Wire, 16 AWG, Copper, Poly Theremaleze Series | Belden 8074 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 380mm |
---|---|
Jaw Opening Max | 44mm |
Product Range | - |
Length Imperial | 15" |
ADJUSTABLE WRENCH 8074 | RS |
Bahco 8074 Black Adjustable Wrench 380mm (15in) | Rapid Electronics |
ISO 6787, DIN 2997 Form A, ASME B 107.8 M -1996 and BS6333. High-performance steel alloy. Measurement scale in mm for exact pre-setting and exact measurement. The head combines slimming for easy accessibility with high load capacity. Left-rotating screw. Browned, precision-hardened and rust protection. IP: industrial packaging.This text is machine translated. | Conrad |
Wrench | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 8074?
Additional datasheets, footprints and schematics for 8074 are listed on our Part Details page. You can also find images and similar parts to 8074 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8074 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8074 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8074 fall under?
The 8074 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 8074 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8074 you can contact the distributor directly for product support, shipping queries etc.
Is the 8074 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8074 have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 8074.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8074 often in real-time on the comparison pages.
What if I can't find stock of 8074?
You can fill out our help required form which you can use to request a quote for 8074 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.